EN
  • EN
  • DE

AD538SD

Part No AD538SD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Analog Computational Unit
Number of Bits/Stages 1-Quadrant
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-SBDIP
Base Product Number AD538
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859495-AD538SD
Ultra Librarian 3D Model Ultra Librarian AD538SD CAD Model

Description

The AD538SD from Analog Devices Inc. is a high-performance, monolithic Analog Computational Unit (ACU) that performs a wide range of analog signal processing functions with precision and speed. This innovative device integrates on a single chip all the analog signal processing functions necessary for complex computations such as multiplication, division, squaring, square rooting, and log/antilog operations.

Key Features

  • High Accuracy: The AD538SD offers exceptional accuracy with low nonlinearity errors, ensuring precise computations for critical applications.
  • Wide Dynamic Range: This ACU can process signals with a wide dynamic range, making it suitable for various applications, from audio processing to instrumentation.
  • Flexible Power Supply: It operates with a dual power supply ranging from ±4.5V to ±18V, accommodating different system design requirements.

Applications

The AD538SD is versatile and can be used in a multitude of applications, including:

  • Analog signal processing
  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Scientific analysis equipment

Performance Specifications

With its robust design, the AD538SD delivers reliable performance under various conditions. Some of its notable specifications include:

  • Temperature Range: The device is specified for operation from -55°C to +125°C, ensuring stable performance across a wide temperature range.
  • Package: It is available in a hermetically sealed package, providing protection against harsh environmental conditions.

Integration and Ease of Use

The AD538SD's monolithic integration means that it replaces multiple discrete components, reducing board space, system complexity, and assembly costs. Its ease of use is enhanced by the fact that it requires minimal external components to configure the various computational functions.

Conclusion

In conclusion, the AD538SD from Analog Devices Inc. is a powerful solution for designers seeking to incorporate advanced analog processing capabilities into their systems. Its precision, dynamic range, and integrated functionality make it a go-to component for a wide range of computational tasks.

You May Also Be Interested in

Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess