EN
  • EN
  • DE

AD536ASD

Part No AD536ASD
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - RMS to DC Converters
Packaging Tube
Current - Supply 1.2mA
Operating Supply Voltage 5 V ~ 36 V ±3 V ~ 18 V
Mounting Style Through Hole
Package 14-CDIP (0.300" 7.62mm)
Manufacturer Device Package 14-CDIP
Catalog RMS to DC Converter
Win Source Part Number 076878-AD536ASD
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian AD536ASD CAD Model

Description

The AD536ASD is a high-performance, precision integrated circuit from Analog Devices Inc., renowned for its exceptional accuracy and reliability in processing analog signals. This sophisticated component is designed to provide instantaneous real-time computation of the true root-mean-square (RMS) value of complex waveforms, making it an indispensable tool for a wide range of applications in industrial, medical, communication, and measurement systems.

At the heart of the AD536ASD lies a laser-trimmed analog multiplier/divider, which ensures that the device delivers consistent performance with a low total error over a wide temperature range. This level of precision is critical for systems that require accurate RMS calculations, such as power monitoring in consumer electronics, audio signal processing, and vibration analysis in machinery.

The device is capable of computing the RMS of signals with up to 300 kHz bandwidths and can accept input voltages of up to ±10 V. The wide dynamic range of the AD536ASD, along with its low input bias current and high input impedance, makes it highly versatile and suitable for direct coupling to a variety of signal sources.

One of the key features of the AD536ASD is its ease of use. The device requires no external trims to achieve full rated accuracy, and it operates from a single power supply ranging from +5 to +36 volts or dual supplies of ±5 to ±18 volts. This flexibility in power supply requirements, combined with its DIP package, allows for simple integration into existing circuit designs.

The AD536ASD also boasts excellent long-term stability and low power consumption, characteristics that are essential for reliable and efficient operation in both portable and stationary applications. Its robust design ensures that it can withstand harsh environmental conditions while maintaining its precision and accuracy.

In summary, the AD536ASD from Analog Devices Inc. is a state-of-the-art RMS-to-DC converter that offers unparalleled accuracy, stability, and ease of use for engineers and designers looking to incorporate precise RMS calculations into their systems. Its wide range of applications and robust design make it a valuable addition to any electronic system requiring reliable signal processing.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $35.1880
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $148.0051 $148.0051
2+ $142.3126 $284.6252
3+ $136.6201 $409.8603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess