EN
  • EN
  • DE

AD533KD

Part No AD533KD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description MULTIPLIER, DIVIDER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm) Window
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859488-AD533KD
Ultra Librarian 3D Model Ultra Librarian AD533KD CAD Model

Description

The AD533KD is a high-performance integrated circuit produced by Analog Devices Inc., known for its precision and reliability in a wide range of applications. This product is a monolithic IC, which includes an operational amplifier and a precision voltage reference in a single package, making it a versatile choice for system designers who require both functions.

Key Features

  • High Precision: The AD533KD offers excellent accuracy and stability, which is essential for applications requiring precise voltage measurements and control.
  • Integrated Design: Combining an op-amp and voltage reference in one package simplifies the design process and reduces the component count on the PCB.
  • Wide Operating Range: This device operates over a broad range of voltages, which allows it to be used in various systems without the need for additional power supplies.
  • Low Power Consumption: Designed with power efficiency in mind, the AD533KD is suitable for battery-powered or energy-sensitive applications.
  • Durability: Analog Devices Inc. is known for its high-quality manufacturing processes, ensuring that the AD533KD can withstand the rigors of industrial environments.

Applications

The AD533KD is ideal for a range of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Analog-to-digital converters
  • Battery-powered devices

Technical Specifications

Parameter Value
Package Type DIP (Dual In-line Package)
Temperature Range -55°C to +125°C
Number of Pins 14
Supply Voltage ±5V to ±15V

Ordering Information

To purchase the AD533KD or to request samples, please visit the Analog Devices Inc. website or contact your local authorized distributor. Ensure you reference the exact product code AD533KD to obtain the correct device for your needs.

You May Also Be Interested in

Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $259.7015
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $40.3395
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238
Gennum
GT4123B Two Channel Video Multiplier
Lowest to $15.7761
Analog Devices Inc.
Low Cost Analog Multiplier
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC 534TD JAN MULTIPLIER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Analog Multiplier
Lowest to $19.5773

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess