EN
  • EN
  • DE

AD734BQ

Part No AD734BQ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 10 MHz, 4-Quadrant Multiplier/Divider
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CERDIP
Win Source Part Number 1137116-AD734BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD734
Introduction Date September 03, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD734BQ CAD Model

Description

The AD734BQ is a high-performance analog multiplier from Analog Devices Inc., renowned for its precision and wide bandwidth capabilities. This versatile component is designed to cater to a broad range of applications, including but not limited to signal processing, automatic gain control, frequency doubling, and modulation/demodulation tasks.

With its impressive bandwidth of up to 10 MHz, the AD734BQ can handle high-frequency signals with ease, making it an ideal choice for sophisticated audio and video processing as well as in RF and IF circuitries. This analog multiplier is capable of performing four-quadrant multiplication, which means it can process both bipolar and unipolar voltage inputs, thus offering designers flexibility in signal manipulation.

The AD734BQ boasts a high level of accuracy, featuring a low differential gain and phase error, which is crucial for maintaining signal integrity in precision applications. Its excellent temperature stability ensures consistent performance over a wide range of operating conditions. Furthermore, the device exhibits low noise characteristics, contributing to its ability to deliver clean, undistorted outputs.

One of the key attributes of the AD734BQ is its scalability. It can be configured to provide a full-scale output of 1 V to 10 V for a 10 V input, allowing users to tailor the device to their specific requirements. Additionally, the multiplier's fast settling time enhances its responsiveness in dynamic systems.

The robustness of the AD734BQ is encapsulated in its durable construction, encapsulated in a 14-pin ceramic DIP (Dual In-line Package), which is denoted by the 'BQ' suffix in its part number. This package type not only provides reliable physical protection but also aids in thermal management and signal integrity.

In conclusion, the AD734BQ from Analog Devices Inc. is a superior choice for engineers and designers looking for a high-fidelity analog multiplier that combines speed, precision, and versatility. Whether it's for professional audio equipment, medical instrumentation, or communication systems, the AD734BQ stands out as a component that can elevate the performance of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin PDIP N Tube / IC ANALOG MULTIPLIER 8-DIP
Lowest to $38.1204
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $82.1053
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess