Analog Devices Inc. AD5331BRUZ-REEL7 Digital to Analog Converter
The AD5331BRUZ-REEL7 is a high-performance, single 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and reliability for a wide range of applications. This compact and efficient DAC is available in a convenient tape and reel packaging, making it ideal for automated production processes.
Key Features
- Resolution: 8-bit DAC offering fine digital control over the analog output.
- Output Type: Voltage output with a buffered design, providing a stable and low impedance source to drive various loads.
- Interface: Serial interface with 3-wire SPI and high-speed DSP-compatible modes, facilitating easy integration into digital systems.
- Supply Voltage: Operates from a single 2.5V to 5.5V power supply, accommodating a variety of logic levels and offering flexibility in system design.
- Settling Time: Fast settling time ensures quick response to changes in input data, making it suitable for dynamic applications.
- Power Consumption: Low power operation with a typical supply current of 115 µA, ideal for power-sensitive applications.
- Package: Housed in a TSSOP package that is both space-saving and suitable for surface-mount technology (SMT).
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
Applications
The AD5331BRUZ-REEL7 is versatile and can be used in a broad array of applications, including:
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Data acquisition systems
- Industrial process controls
With its combination of features, the AD5331BRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient DAC solution. Whether it's for precise control in industrial settings or for integration into portable devices, this DAC provides the performance and flexibility needed for a multitude of analog output tasks.