EN
  • EN
  • DE

AD5321BRTZ-500RL7

Part No AD5321BRTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 2WIRE I2C SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Supply
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.3
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 767115-AD5321BRTZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5321
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5321BRTZ-500RL7 CAD Model

Description

Analog Devices Inc. AD5321BRTZ-500RL7 Digital-to-Analog Converter

The AD5321BRTZ-500RL7, manufactured by Analog Devices Inc., is a high-performance, single 12-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability. It is part of a family of devices that feature a serial interface and on-chip output amplifier, making it an ideal choice for a wide range of applications such as process control, data acquisition systems, and digital gain and offset adjustment.

This compact DAC comes in a 6-lead SOT-23 package, ensuring a minimal footprint on the circuit board and making it suitable for space-constrained applications. The part number suffix '500RL7' indicates that the product is provided in a 7-inch reel, containing 500 units, which is convenient for automated assembly processes.

Key features of the AD5321BRTZ-500RL7 include:

  • Resolution: 12-bit resolution provides fine granularity, allowing for precise analog output adjustments.
  • Interface: Its 2-wire I2C-compatible serial interface facilitates easy communication with microcontrollers and digital systems.
  • Power Supply: The device operates from a single 2.5V to 5.5V power supply, accommodating various logic levels and making it versatile for different system designs.
  • Low Power Consumption: With its low power design, the AD5321BRTZ-500RL7 is optimal for battery-powered and portable applications, ensuring longer operation time.
  • On-Chip Output Amplifier: The integrated output amplifier allows the DAC to drive capacitive loads directly, simplifying external circuitry.
  • Guaranteed Monotonic: The DAC output is guaranteed to be monotonic, providing a stable and predictable response over the entire operating range.
  • Extended Temperature Range: The device is specified for operation from -40°C to +125°C, making it reliable in extreme environmental conditions.

With its robust feature set and compact packaging, the AD5321BRTZ-500RL7 is an excellent choice for designers seeking a high-quality DAC solution that combines performance with practicality. Analog Devices Inc. ensures that this component meets rigorous standards, providing designers with confidence in their system's analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0919 $63.2757
6+ $17.3062 $103.8372
9+ $16.7654 $150.8886
13+ $16.2245 $210.9185
16+ $15.6837 $250.9392
22+ $14.0613 $309.3486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess