Analog Devices LTC2631ITS8-LZ10#TRMPBF Digital-to-Analog Converter
The LTC2631ITS8-LZ10#TRMPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of the LTC2631 family of DACs that offer a range of resolutions and output configurations, providing flexibility for a variety of applications.
The LTC2631ITS8-LZ10#TRMPBF specifically features a 10-bit resolution with an integrated, high-accuracy, low-drift reference in a tiny TSOT-23 package. This compact form factor makes it an ideal choice for space-constrained applications while still delivering the performance expected from Analog Devices products.
Key Features:
- Resolution: 10-bit
- Output Type: Rail-to-rail
- Reference: Internal precision reference
- Package: TSOT-23
- Interface: I2C-compatible serial interface
- Power Supply: Single 2.7V to 5.5V operation
- Accuracy: Ensures high fidelity and repeatability of analog signals
- Temperature Range: Industrial grade (-40°C to +125°C)
The device is designed to be versatile, supporting multiple power supply voltages ranging from 2.7V to 5.5V, which allows it to be used in both 3.3V and 5V systems. The integrated precision reference ensures stable performance over the entire temperature range, making it suitable for demanding industrial applications where temperature variations can be significant.
With an I2C-compatible serial interface, the LTC2631ITS8-LZ10#TRMPBF can easily communicate with microcontrollers or other digital systems, making it straightforward to integrate into a wide variety of digital control loops, data acquisition systems, and closed-loop control systems. The rail-to-rail output capability maximizes the dynamic range of the analog output signal.
Applications for this DAC include process control, data conversion, medical devices, and portable battery-powered devices, where power efficiency and precision are crucial. The LTC2631ITS8-LZ10#TRMPBF's robust design and reliable performance make it a preferred choice for engineers and designers looking for a compact, high-quality DAC solution.