EN
  • EN
  • DE

AD5306BRUZ-REEL7

Part No AD5306BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD W/BUFF 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Temperature Range - Operating -40°C to 105°C
Case / Package 16-TSSOP
Win Source Part Number 120787-AD5306BRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5306BRUZ-REEL7 CAD Model

Description

Product Overview: AD5306BRUZ-REEL7

The AD5306BRUZ-REEL7 is a high-performance, quad 8-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading innovator in precision high-performance signal processing technology. This compact and efficient DAC is ideal for a wide range of applications that require accurate digital-to-analog signal conversion, including industrial automation, process control, and portable battery-powered devices.

Encased in a TSSOP-14 package, the AD5306BRUZ-REEL7 is designed to operate on a single 2.5 V to 5.5 V power supply, making it versatile for various power environments. Its low power consumption is an asset for portable applications, ensuring minimal drain on batteries and enhancing product longevity.

Key Features

  • Quad 8-bit DAC: This device integrates four DACs in one package, providing a compact solution for systems that require multiple DAC channels.
  • On-Chip Output Buffer Amplifiers: Each DAC channel has its own output buffer amplifier, which provides rail-to-rail output swing and ensures compatibility with a wide range of downstream components.
  • Serial Interface: The AD5306BRUZ-REEL7 features a 3-wire serial interface that is SPI, QSPI, MICROWIRE, and DSP compatible, making it easy to integrate with a variety of microcontrollers and digital systems.
  • Power-On Reset to 0 V: Each DAC output powers up at 0 V and remains there until a valid write to the device takes place, providing predictable startup conditions and simplifying power-up sequencing.
  • Low Power Operation: Its efficient design ensures low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The versatility of the AD5306BRUZ-REEL7 makes it suitable for a diverse set of applications, such as:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial control systems
  • Automotive systems

With its robust feature set and flexible operation, the AD5306BRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to add reliable and precise DAC capabilities to their electronic projects. Its compact form factor, combined with its ease of use and integration, makes it a valuable component in any precision analog signal generation application.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5745 $50.3195
27+ $3.7534 $101.3418
42+ $3.6361 $152.7162
57+ $3.5188 $200.5716
74+ $3.4016 $251.7184
99+ $3.0497 $301.9203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess