EN
  • EN
  • DE

AD5300BRM-REEL7

Part No AD5300BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT R-R 2.7-5.5V 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Base Product Number AD5300
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553388-AD5300BRM-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5300BRM-REEL7 CAD Model

Description

AD5300BRM-REEL7 - Analog Devices Inc.

The AD5300BRM-REEL7 is a high-performance, single 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., renowned for its precision electronic components. This compact and efficient DAC is part of the Direct Digital Synthesis (DDS) family and comes in a small MSOP-8 (Micro Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

With its 8-bit resolution, the AD5300BRM-REEL7 offers a fine level of control over the analog output, which can be critical in applications requiring precise signal generation. The device operates from a single 2.5V to 5.5V power supply, providing flexibility in various system voltages and ensuring compatibility with both 3.3V and 5V logic families.

The DAC features a versatile 3-wire serial interface that is SPI, QSPI, MICROWIRE, and DSP compatible, facilitating easy integration into a wide range of digital systems. This interface not only simplifies the connectivity but also minimizes the need for extensive wiring, which can be a significant advantage in design simplicity and reliability.

One of the key attributes of the AD5300BRM-REEL7 is its power efficiency. The device boasts a normal mode current consumption of just 175 μA and a power-down mode that reduces the current consumption to a mere 80 nA, making it an excellent choice for battery-operated devices and other power-sensitive applications.

The product also features an on-chip output buffer that can drive 10 kΩ loads, providing sufficient current for most low-to-moderate load conditions without the need for external buffering. Additionally, the DAC's output range is rail-to-rail, which maximizes the dynamic range of the output signal.

Overall, the AD5300BRM-REEL7 from Analog Devices Inc. is a reliable and high-quality component that offers a blend of performance, power efficiency, and size. It is suitable for a broad range of applications, including portable battery-powered instruments, digital gain and offset adjustment, programmable voltage and current sources, and many other electronic systems requiring digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7346 $52.2844
33+ $3.0643 $101.1219
51+ $2.9686 $151.3986
70+ $2.8728 $201.0960
91+ $2.7771 $252.7161
121+ $2.4898 $301.2658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 647 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess