EN
  • EN
  • DE

AD5272BRMZ-100

Part No AD5272BRMZ-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1024-/256-Position, 1% Resistor Tolerance Error, I2C Interface and 50-TP Memory Digital Rheostat | IC DGT POT 100KOHM 1024TP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Rheostat
Taps per POT 1024
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Selectable Address
Tolerance ±1%
Temperature Coefficient 5 ppm/°C
Resistance - Wiper (Ohms) 35
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5272
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136059-AD5272BRMZ-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5272BRMZ-100 CAD Model

Description

Analog Devices AD5272BRMZ-100 Digital Potentiometer

The AD5272BRMZ-100 from Analog Devices Inc. is a high-performance digital potentiometer that offers a precise and reliable solution for applications requiring adjustable resistance settings. This device provides a single-channel, 1024-position digital potentiometer with a fixed end-to-end resistance of 100 kΩ. It is an ideal choice for applications such as calibration, adjustable gain control, and signal conditioning in a wide array of industries including automotive, medical, and industrial automation.

Featuring a compact 10-lead MSOP (Mini Small Outline Package), the AD5272BRMZ-100 is designed for space-constrained applications. It operates from a 2.7V to 5.5V supply, making it versatile for both single-supply and dual-supply operations. The digital potentiometer integrates a precision, non-volatile memory (EEPROM) that ensures resistance settings remain intact even after power-off conditions, providing an added layer of reliability for critical applications.

Communication with the AD5272BRMZ-100 is implemented via a standard I²C-compatible serial interface, allowing easy integration into existing digital systems. This interface facilitates the programming of resistance values without the need for complex signal routing, which simplifies PCB design and reduces system complexity.

The device boasts an impressive temperature coefficient of 35 ppm/°C, ensuring stable performance over a wide temperature range. Additionally, the AD5272BRMZ-100 features a robust power-on recall feature where the last saved resistance setting is automatically reinstated upon power-up, thus simplifying the initialization process.

Key features of the AD5272BRMZ-100 include:

  • 100 kΩ end-to-end resistance
  • 1024-position resolution
  • Non-volatile memory (EEPROM)
  • I²C-compatible serial interface
  • Compact 10-lead MSOP package
  • Wide operating voltage range (2.7V to 5.5V)
  • Low temperature coefficient (35 ppm/°C)
  • Power-on recall feature

Whether you are designing precision control systems, fine-tuning sensor trimmers, or implementing adjustable power supplies, the AD5272BRMZ-100 provides a high-quality, digitally-controlled resistance platform that is both flexible and easy to use. Analog Devices Inc. continues to deliver innovative solutions, and this digital potentiometer is no exception, offering designers a mix of performance, compactness, and reliability.

You May Also Be Interested in

Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,885 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess