EN
  • EN
  • DE

TPS3803-01QDCKRQ1

Part No TPS3803-01QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DET ADJ/1.5V SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033838-TPS3803-01QDCKRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3803-01QDCKRQ1 CAD Model

Description

TPS3803-01QDCKRQ1 - Texas Instruments Voltage Supervisor IC

The TPS3803-01QDCKRQ1 from Texas Instruments is a highly reliable, low-power voltage supervisor designed to monitor a single system supply voltage. This integrated circuit (IC) is particularly suited for automotive and industrial applications where maintaining the correct voltage is critical for system integrity. Its primary function is to assert a reset signal whenever the VDD supply voltage falls below a preset threshold, ensuring that the system microcontroller or processor resets in a controlled manner during power-up, power-down, or brown-out conditions.

Encased in a compact 5-pin SC-70 package, the TPS3803-01QDCKRQ1 is optimized for space-constrained applications. It features a fixed sense-threshold voltage of 2.93V, which is ideal for 3.3V systems, and it can support a wide supply voltage range from 1.1V to 5.5V. This versatility allows it to be used in a variety of circuits without the need for external components to set the voltage threshold.

The IC boasts a low quiescent current of only 9 µA (typical), making it an energy-efficient choice for battery-powered devices. Additionally, the TPS3803-01QDCKRQ1 offers a manual reset input, enabling a microcontroller or an external source to trigger a system reset. The reset output is active-low and is asserted for a minimum of 200 ms, providing ample time for the system to stabilize after a voltage dip or outage.

For automotive applications, the TPS3803-01QDCKRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent requirements for automotive reliability. Its operational temperature range from -40°C to +125°C allows it to function in extreme environmental conditions, further emphasizing its robustness and suitability for harsh environments.

In summary, the TPS3803-01QDCKRQ1 is a highly reliable voltage supervisor IC that provides essential protection for electronic systems. With its low power consumption, fixed voltage threshold, and extended temperature range, it is an excellent choice for designers looking to enhance system stability and safety in automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6505 $52.0400
190+ $0.5338 $101.4220
295+ $0.5171 $152.5445
400+ $0.5004 $200.1600
520+ $0.4837 $251.5240
695+ $0.4337 $301.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess