EN
  • EN
  • DE

AD5252BRUZ50-RL7

Part No AD5252BRUZ50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 14TSSOP / Dual 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 650ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series AD5252
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810151-AD5252BRUZ50-RL7
Ultra Librarian 3D Model Ultra Librarian AD5252BRUZ50-RL7 CAD Model

Description

Product Overview: AD5252BRUZ50-RL7

The AD5252BRUZ50-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer offers a dual-channel configuration with 256-position and a fixed resistor tolerance of ±1% end to end. The device comes in a compact TSSOP package, making it suitable for space-constrained applications.

With a resistance option of 50 kΩ, the AD5252BRUZ50-RL7 provides excellent flexibility for various applications requiring precise resistor tuning. It operates from a 2.7V to 5.5V power supply, making it compatible with both 3V and 5V systems. The low temperature coefficient of 35 ppm/°C ensures stable performance across a wide temperature range.

Key Features:

  • Resistance Options: The device offers a 50 kΩ resistance, allowing for fine-tuning in precision circuits.
  • Dual-Channel: Two independent channels provide versatility for controlling multiple parameters simultaneously.
  • Nonvolatile Memory: Integrated nonvolatile memory (EEPROM) ensures that the resistance settings are retained even when the power is turned off.
  • I2C Interface: The standard I2C serial interface enables easy communication with microcontrollers and other digital systems.
  • Compact Package: Supplied in a TSSOP package, it is ideal for applications where space is at a premium.

Applications:

The AD5252BRUZ50-RL7 is a versatile component that can be used in a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • LCD screen color and brightness adjustment
  • Gain and offset adjustment
  • Feedback circuit elements

This product from Analog Devices Inc. is designed for reliability and precision, making it an excellent choice for engineers and designers looking to incorporate digital potentiometers in their projects. Whether for industrial, commercial, or consumer electronics, the AD5252BRUZ50-RL7 offers a high degree of control and stability for adjustable resistive elements.

For more detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess