The ISL45041IRZ is a single supply, low power, high bandwidth triple video amplifier with an integrated sync tip clamp. Manufactured by Renesas Electronics, this device is designed to amplify analog video signals while maintaining signal integrity and minimizing power consumption. It is commonly used in applications where video signals need to be transmitted or processed with high fidelity.
Applications:
- Video distribution amplifiers
- Set-top boxes
- DVD players
- HDTVs
- Monitors
Features:
- Single supply operation: 3V to 5V
- Low power consumption
- High bandwidth: 170 MHz (-3dB)
- Integrated sync tip clamp
- Triple video amplifier
- Differential Gain/Phase: 0.1%/0.1°
- Pb-Free (RoHS compliant)
- Available in SOIC package
Benefits:
- Simplifies power supply requirements with single supply operation.
- Reduces power consumption in portable and energy-sensitive applications.
- Ensures accurate video signal transmission and processing with high bandwidth.
- Provides stable video signals with integrated sync tip clamp.
- Ideal for driving back terminated loads
Additional Details:
The ISL45041IRZ’s integrated sync tip clamp is essential for maintaining a consistent video signal level, particularly in applications where the signal may be subject to variations. Its high bandwidth ensures that video signals are amplified without significant distortion, preserving image quality. The device is typically available in a SOIC package, facilitating easy surface mount assembly.
This video amplifier is designed to meet the requirements of modern video processing systems, offering a combination of high performance, low power consumption, and ease of use. It is particularly suitable for applications where video signals need to be transmitted or processed with high fidelity while minimizing power consumption.