The AD5242BRZ100, manufactured by Analog Devices Inc., is a precision digital potentiometer that offers a reliable and high-performance solution for a wide variety of applications. This digital potentiometer, often referred to as a digipot, provides a digitally controlled resistance that can be adjusted through an I2C-compatible interface.
Key Features
- Resistance Options: The AD5242BRZ100 comes with a resistance value of 100 kΩ, making it suitable for applications requiring a higher resistance range.
- Dual Channel: It features two independent channels, allowing for simultaneous control of multiple resistance settings within a single package.
- Resolution: The device offers a resolution of 256 positions, which provides fine adjustment capabilities for precise control over the resistance value.
- Non-volatile Memory: Equipped with non-volatile memory (EEPROM), the AD5242BRZ100 can retain the resistance settings even after power is cycled, ensuring consistent performance across power-ups.
- Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring stable resistance values over a wide temperature range.
- Compact Package: Housed in a compact 14-lead SOIC package, the AD5242BRZ100 is designed to save space on printed circuit boards (PCBs).
Applications
The AD5242BRZ100 is ideal for a variety of applications, including:
- Automated calibration systems
- Adjustable power supplies and voltage dividers
- Audio/visual equipment for volume and tone control
- Feedback circuitry adjustment
- Automotive electronics for sensor calibration
Technical Specifications
Parameter
Value
Resistance Value
100 kΩ
Number of Positions
256
Interface Type
I2C-Compatible
Memory Type
EEPROM
Package Type
14-lead SOIC
Operating Temperature
-40°C to +85°C
With its robust feature set and the reliability of Analog Devices Inc., the AD5242BRZ100 digital potentiometer is an excellent choice for designers looking for precision and durability in their electronic control applications.