EN
  • EN
  • DE

AD5593RBRUZ

Part No AD5593RBRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Control and monitoring | IC ADC/DAC 12BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type ADC, DAC
Number of Channels 8
Resolution (Bits) 12 b
Data Interface I2C
Voltage Supply Source Analog and Digital
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5593
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136332-AD5593RBRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5593RBRUZ CAD Model

Description

The AD5593RBRUZ is a highly integrated, multifunctional data acquisition system-on-a-chip from Analog Devices Inc., designed for precision measurement and control applications. This compact, high-performance device combines an 8-channel, 12-bit analog-to-digital converter (ADC), an 8-channel, 12-bit digital-to-analog converter (DAC), and additional features such as on-chip reference and temperature sensor, all in a single 16-lead TSSOP package.

Key Features

  • Multi-Channel Flexibility: With 8 analog input/output channels, the AD5593RBRUZ offers versatile configuration options, allowing it to be programmed as an ADC, a DAC, or a general-purpose input/output (GPIO) on a per-pin basis.
  • High Resolution: The 12-bit ADC and DAC provide precise data conversion, ensuring accurate measurements and control signals for a wide array of applications.
  • Integrated Reference: The on-chip 2.5V reference reduces external component requirements, simplifying design and saving board space.
  • Temperature Sensor: An integrated temperature sensor allows for environmental monitoring and system diagnostics, enhancing the reliability of the overall system.
  • I2C Interface: The I²C-compatible serial interface facilitates easy communication with microcontrollers and processors, supporting standard, fast, and high-speed modes.
  • Low Power Consumption: Designed for power-sensitive applications, the AD5593RBRUZ operates with a single 2.7V to 5.5V power supply, providing excellent power efficiency.
  • Software-Selectable Modes: Users can configure the device's functionality on the fly, adapting to changing application requirements without the need for hardware modifications.

Applications

The AD5593RBRUZ is suitable for a broad range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Equipment
  • Industrial Automation

Conclusion

The Analog Devices Inc. AD5593RBRUZ offers a powerful combination of precision, flexibility, and ease of use, making it an ideal choice for designers looking to implement sophisticated data acquisition and control systems within a compact and energy-efficient footprint. Its integrated features and multi-channel capability enable a streamlined approach to system design, reducing time-to-market and enhancing system reliability.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9750 $59.9000
9+ $12.2872 $110.5848
13+ $11.9032 $154.7416
18+ $11.5192 $207.3456
23+ $11.1353 $256.1119
31+ $9.9833 $309.4823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,029 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess