EN
  • EN
  • DE

AD5227BUJ50-RL7

Part No AD5227BUJ50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171239-AD5227BUJ50-RL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5227BUJ50-RL7 CAD Model

Description

Analog Devices Inc. AD5227BUJ50-RL7 Digital Potentiometer

The AD5227BUJ50-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This digital potentiometer offers a compact and precise solution for adjusting and controlling resistance values in a variety of electronic applications. It is suitable for use in industrial, automotive, and consumer electronics where reliability and accuracy are paramount.

The AD5227BUJ50-RL7 comes in a compact SOT-23-8 package, which is ideal for space-constrained applications. It features a 50 kΩ end-to-end resistance with a 256-position and a linear taper, providing fine adjustment capability for the user. The device operates from a single 2.7V to 5.5V supply, making it versatile for various power environments.

With an I2C-compatible interface, the AD5227BUJ50-RL7 allows for easy communication with microcontrollers and other digital systems. This interface enables the user to set the resistance value via simple digital commands, eliminating the need for mechanical potentiometer adjustments and providing a more stable and repeatable setting.

One of the key features of the AD5227BUJ50-RL7 is its non-volatile memory (EEPROM), which ensures that the last programmed resistance value is stored and maintained, even when the power is removed. This is particularly useful in applications where the resistance setting must be preserved between power cycles, such as in system calibration or user preference settings.

The device also boasts robust performance characteristics, including low temperature coefficient and excellent resistance tolerance. This ensures stable performance over a wide temperature range and a long operational lifespan. Furthermore, the AD5227BUJ50-RL7 is designed with built-in ESD (electrostatic discharge) protection, safeguarding the device from the potential damage caused by static electricity.

In summary, the Analog Devices Inc. AD5227BUJ50-RL7 is a highly reliable and precise digital potentiometer that offers ease of integration, programmability, and robustness for a wide array of applications. Its digital interface, non-volatile memory, and compact size make it an excellent choice for designers looking to enhance their electronic systems with a sophisticated variable resistance solution.

You May Also Be Interested in

Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess