EN
  • EN
  • DE

AD5204BN100

Part No AD5204BN100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 4-/6-Channel Digital Potentiometers | IC DGT POT 100KOHM 256TAP 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient 700ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number AD5204
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1135931-AD5204BN100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5204BN100 CAD Model

Description

Product Overview: AD5204BN100 Digital Potentiometer

The AD5204BN100 from Analog Devices Inc. is a high-performance digital potentiometer that offers a perfect solution for applications requiring precise resistance adjustments. This device is part of the broad portfolio of digital potentiometers from Analog Devices, designed to replace traditional mechanical potentiometers and trimmers with a reliable, software-controlled alternative.

Key Features

  • Resolution: The AD5204BN100 provides a 256-position variable resistor array, delivering fine adjustment capabilities for various applications.
  • Quad Channel: It features four independent variable resistors in one package, making it suitable for multi-channel applications or those requiring multiple adjustments simultaneously.
  • Interface: The device is equipped with a user-friendly SPI interface, enabling easy communication with microcontrollers and other digital systems.
  • Value Range: This digital potentiometer offers a resistance range of 100kΩ, providing ample flexibility for different circuit designs.
  • Non-volatile Memory: The AD5204BN100 incorporates non-volatile memory to store the wiper position, ensuring the last setting is retained even when the power is cycled.
  • Power Supply: It operates from a single power supply of 2.7V to 5.5V, accommodating a wide range of applications.

Applications

The AD5204BN100 is versatile and can be used in various electronic systems, including:

  • Automated calibration systems
  • Programmable filters and delays
  • Adjustable power supplies and voltage dividers
  • LED brightness and audio volume control

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5204BN100 is no exception. This digital potentiometer is built with robustness in mind, ensuring long-term stability and performance in your electronic designs.

Conclusion

Whether you're developing consumer electronics, industrial control systems, or precision instrumentation, the AD5204BN100 digital potentiometer from Analog Devices Inc. offers a reliable and precise solution for your variable resistance needs. With its multiple channels, non-volatile memory, and easy interfacing, it stands out as a smart choice for designers looking to enhance their products with digital precision and flexibility.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3553 $60.3954
42+ $2.7535 $115.6470
65+ $2.6681 $173.4265
90+ $2.5814 $232.3260
116+ $2.4960 $289.5360
155+ $2.2372 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess