EN
  • EN
  • DE

AD5160BRJZ100-R2

Part No AD5160BRJZ100-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100K SPI SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±15%
Temperature Coefficient (Typ) 45 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-8
Win Source Part Number 1012065-AD5160BRJZ100-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5160BRJZ100-R2 CAD Model

Description

Product Overview: AD5160BRJZ100-R2

The AD5160BRJZ100-R2 is a high-performance digital potentiometer brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This compact, digitally controlled variable resistor offers a 100kΩ end-to-end resistance value with a robust, industrial-grade design that ensures reliability and accuracy in a wide range of applications.

The AD5160 provides a single-channel, 256-position, and is available in a tiny SOT-23-8 package, making it an ideal solution for space-constrained applications. With its SPI interface, the device allows for easy digital control, enabling precise adjustments to the resistance settings. This feature is particularly useful in applications requiring calibration, such as portable devices, instrumentation, and HMI (Human Machine Interface) controls.

Key Features

  • Resistance Range: 100kΩ end-to-end resistance ensures compatibility with a wide range of applications.
  • Resolution: 256-position adjustment offers fine resolution for precise control.
  • Interface: SPI digital interface for straightforward digital integration.
  • Package: Compact SOT-23-8 package for minimal footprint.
  • Supply Voltage: Operates from a 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Temperature Range: Industrial temperature range (-40°C to +125°C) for reliable operation under extreme conditions.

Applications

The versatility of the AD5160BRJZ100-R2 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Adjustable power supplies
  • LCD screen calibration
  • Automotive electronics
  • Portable device calibration
  • Audio/visual equipment

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the AD5160BRJZ100-R2 is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade specifications, ensuring performance and durability for professional environments. Whether you're designing consumer electronics or industrial control systems, the AD5160BRJZ100-R2 offers the precision and reliability you need.

You May Also Be Interested in

Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0237 $52.3081
31+ $3.3015 $102.3465
47+ $3.1983 $150.3201
65+ $3.0952 $201.1880
84+ $2.9920 $251.3280
112+ $2.6825 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess