EN
  • EN
  • DE

EMK33G2H-12.000M

Part No EMK33G2H-12.000M
Manufacturer Abracon LLC
Catalog Oscillators
Description EMK33 / Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Abracon LLC
Series *
Package Bulk
Product Status Obsolete
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340748-EMK33G2H-12.000M
Ultra Librarian 3D Model Ultra Librarian EMK33G2H-12.000M CAD Model

Description

The Abracon EMK33G2H-12.000M is a miniature SMD (Surface Mount Device) crystal oscillator. This oscillator provides a stable and accurate 12.000 MHz clock signal, making it suitable for a variety of electronic applications. Its small size, low power consumption, and robust design make it ideal for use in portable devices, microcontrollers, and communication systems.

Applications

  • Microcontroller Clock Source: Providing the primary clock signal for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Used as the timing source for RTC modules in various electronic devices.
  • Communication Equipment: Providing clock signals for transceivers, routers, and other communication devices.
  • Consumer Electronics: Used in digital cameras, audio players, and other consumer electronic devices.
  • Industrial Control Systems: Providing timing signals for control systems, sensors, and actuators.

Features

  • 12.000 MHz Frequency: Provides a precise and stable clock signal at 12.000 MHz.
  • SMD Package: Designed for surface mount assembly, reducing manufacturing costs and improving reliability.
  • Miniature Size: Compact footprint allows for easy integration into space-constrained applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • High Frequency Stability: Maintains a stable frequency over a wide temperature range and voltage variations.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for harsh environments.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.
  • HCMOS Output: Provides a standard HCMOS output signal, compatible with a wide range of digital circuits.

Benefits

  • Improved System Performance: Provides a precise and stable clock signal, enhancing the performance of electronic systems.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplified Design: Small size and standard output signal simplify integration into existing designs.
  • Reduced System Cost: Eliminates the need for external components, reducing overall system cost.
  • Environmental Compliance: RoHS compliance ensures compliance with environmental regulations.
  • Stable Operation: High frequency stability ensures consistent and reliable operation in varying conditions.
  • Reliable Performance: Robust design ensures long-term reliability in demanding applications.

Additional Details

The EMK33G2H-12.000M is designed to meet stringent industry standards for performance and reliability. The exact frequency stability specifications, voltage supply requirements, and output load characteristics can be found in the product datasheet. Package dimensions, soldering recommendations, and environmental compliance details are also provided in the datasheet. Consult the datasheet for the most current and accurate technical specifications and application notes. The load capacitance of the crystal is an important parameter for proper operation.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess