EN
  • EN
  • DE

HZU15B3JTRF

Part No HZU15B3JTRF
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0833+Rohs
Reference case SOD323
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 731280-HZU15B3JTRF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZU15B3JTRF CAD Model

Description

The HZU15B3JTRF is a Zener diode manufactured by Renesas Electronics America. It is designed to provide a stable voltage reference and protection against voltage surges in electronic circuits. The '15' in the part number indicates a Zener voltage of approximately 15 volts.

Applications

  • Voltage Regulation: Used in power supplies, DC-DC converters, and other circuits to maintain a stable output voltage.
  • Voltage Reference: Provides a stable voltage reference for analog-to-digital converters (ADCs) and other precision circuits.
  • Surge Protection: Protects sensitive electronic components from voltage spikes caused by lightning, electrostatic discharge (ESD), or other transient events.
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage levels.
  • Clipping Circuits: Limits the voltage of a signal to a specific level.

Features

  • Zener Voltage: Maintains a Zener voltage of approximately 15 volts.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse-biased below the Zener voltage.
  • Sharp Breakdown Voltage: Provides a well-defined Zener voltage for accurate voltage regulation and protection.
  • Small Package Size: Available in a compact surface-mount package for easy integration into space-constrained designs.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.

Benefits

  • Stable Voltage Regulation: Ensures a consistent voltage output, improving the reliability and performance of electronic circuits.
  • Precise Voltage Reference: Provides an accurate voltage reference for precision measurements and control.
  • Effective Surge Protection: Protects sensitive components from damage caused by voltage transients.
  • Compact Design: Allows for integration into small and portable electronic devices.
  • Enhanced Circuit Reliability: Prevents damage from overvoltage conditions, improving the overall robustness of electronic systems.

Technical Specifications

For detailed technical specifications such as Zener voltage tolerance, reverse leakage current, power dissipation, operating temperature range, and surge current capability, refer to the official Renesas Electronics America datasheet for the HZU15B3JTRF Zener diode. The datasheet will provide comprehensive information on the diode's electrical characteristics and thermal properties.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8766 $61.3620
165+ $0.7196 $118.7340
250+ $0.6965 $174.1250
345+ $0.6745 $232.7025
445+ $0.6514 $289.8730
595+ $0.5844 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess