EN
  • EN
  • DE

AD5114BCPZ80-1-RL7

Part No AD5114BCPZ80-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 80KOHM 32TAP 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 80k Ohm 1 Circuit 32 Taps I²C Interface 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5114BCPZ80-1-RL7-ND, AD5114BCPZ80-1-RL7CT, AD5114BCPZ80-1-RL7TR, AD5114BCPZ80-1-RL7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859443-AD5114BCPZ80-1-RL7
Ultra Librarian 3D Model Ultra Librarian AD5114BCPZ80-1-RL7 CAD Model

Description

Analog Devices Inc. AD5114BCPZ80-1-RL7 Digital Potentiometer

The AD5114BCPZ80-1-RL7 is a state-of-the-art digital potentiometer IC manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, precision device offers a versatile solution for applications requiring variable resistance settings controlled digitally. It is designed to replace mechanical potentiometers and trimmers in applications where digital control allows for more flexibility and reliability.

The AD5114BCPZ80-1-RL7 features a single-channel, 80 kΩ potentiometer with 128 positions, which can be adjusted via a simple digital interface. It operates on a wide single-supply voltage range from 2.7V to 5.5V, making it suitable for various applications, from battery-powered devices to industrial control systems. The digital interface is I²C compatible, allowing for easy integration into existing digital systems.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is surface-mountable, saving precious board space in dense electronic designs. The part number suffix 'RL7' indicates that the product is offered in a reel of 1,000 pieces, which is ideal for high volume production requirements.

Key features of the AD5114BCPZ80-1-RL7 include non-volatile memory (EEPROM) to store the last position in case of power loss, ensuring the potentiometer powers up with the same resistance setting. It also boasts a low temperature coefficient, ensuring consistent performance over a wide temperature range, which is critical for precision applications. Additionally, the device offers robust ESD (Electrostatic Discharge) protection, enhancing its durability and lifespan in harsh environments.

Applications for the AD5114BCPZ80-1-RL7 are diverse and include audio volume control, LCD screen calibration, feedback systems for sensors, and automotive electronics where precise and repeatable adjustments are necessary. With its high reliability and digital precision, the AD5114BCPZ80-1-RL7 from Analog Devices Inc. represents a versatile and efficient solution for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess