EN
  • EN
  • DE

AD420AR-32-REEL

Part No AD420AR-32-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC SNGL 16BIT 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 3ms
Output Type Voltage or Current - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 12 V ~ 32 V
Voltage - Supply, Digital 12 V ~ 32 V
Architecture Sigma-Delta
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767054-AD420AR-32-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD420AR-32-REEL CAD Model

Description

Analog Devices Inc. Product Overview: AD420AR-32-REEL

The AD420AR-32-REEL by Analog Devices Inc. is a high-performance, single-channel, serial input 16-bit digital-to-analog converter (DAC) that comes in a convenient reel packaging, ideal for automated manufacturing processes. This precision DAC is designed to provide reliable and accurate analog output, making it a perfect fit for industrial control systems, process control applications, and data acquisition systems where precision is paramount.

Key Features

  • High Resolution: The AD420AR-32-REEL offers a 16-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Serial Input Interface: It features a serial input interface which simplifies the connections required and reduces the overall system complexity.
  • Flexible Supply Voltage: This DAC operates with a dual supply voltage ranging from ±11.4V to ±16.5V or a single supply of 12V to 32V, providing design flexibility for various application requirements.
  • Integrated Output Amplifier: The device includes an on-chip output amplifier which can drive 20 mA into a load, making it capable of directly driving valves, actuators, and other control elements.
  • Settling Time: The AD420AR-32-REEL boasts a fast settling time, allowing for quick updates to the analog output, which is crucial in dynamic systems.

Applications

  • Industrial Process Controls
  • Data Acquisition Systems
  • Digital Control Loops
  • Motor Control Systems
  • Programmable Logic Controllers (PLCs)

The AD420AR-32-REEL is designed to perform in demanding environments and comes with built-in protection features such as overvoltage protection for the analog output and thermal shutdown. Its robust design ensures long-term reliability and stable performance in industrial settings. The reel packaging format allows for ease of integration into automated PCB assembly lines, reducing manual handling and potential for damage during the manufacturing process. For engineers and designers looking for a high-quality, reliable DAC solution, the AD420AR-32-REEL from Analog Devices Inc. stands out as an excellent choice.

With its combination of high precision, ease of use, and flexible power requirements, the AD420AR-32-REEL is a versatile component that can meet the stringent requirements of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess