EN
  • EN
  • DE
  • IT

AD370JN

Part No AD370JN
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217442-AD370JN
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD370JN CAD Model

Description

The AD370JN is a high-performance operational amplifier from Analog Devices Inc., designed to deliver precision and reliability for a wide range of applications. This operational amplifier features a combination of low offset voltage, low bias current, and high speed, making it an ideal choice for high-accuracy analog circuits.

Key Features:

  • Low Offset Voltage: The AD370JN boasts an impressively low offset voltage, which ensures accuracy in signal amplification and reduces error in precision applications.
  • Low Bias Current: With its low input bias current, this op-amp minimizes the impact on the signal source, making it suitable for high-impedance sensor applications and precision integrators.
  • High-Speed Performance: The device features a high slew rate and wide bandwidth, which enable it to handle rapidly changing signals and high-frequency applications efficiently.
  • Versatile Power Supply: The AD370JN can operate with a wide range of power supplies, accommodating both single and dual supply configurations, thus offering flexibility in various circuit designs.
  • Durable and Reliable: Built by Analog Devices Inc., a leader in semiconductor design and manufacturing, the AD370JN is engineered to meet stringent quality and performance standards.

Applications:

The AD370JN is versatile enough to be used in multiple types of electronic systems. Its precision characteristics make it particularly useful in:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Active filters and integrators
  • Professional audio equipment
  • Analog processors

Product Specifications:

Parameter Value Offset Voltage Typically low Input Bias Current Low Slew Rate High Bandwidth Wide Supply Voltage Range Flexible

In conclusion, the AD370JN operational amplifier from Analog Devices Inc. is a highly reliable and precise component that enhances the performance of electronic circuits in various high-stakes applications. Its robust feature set ensures that it remains a preferred choice for engineers and designers seeking top-tier operational amplifiers.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess