EN
  • EN
  • DE

AD3257BRQZ

Part No AD3257BRQZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171128-AD3257BRQZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD3257BRQZ CAD Model

Description

The AD3257BRQZ is a high-performance, precision operational amplifier brought to you by Analog Devices Inc., a leader in the field of high-performance analog technology. This operational amplifier is designed to offer a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications, including medical instruments, test and measurement equipment, and industrial control systems.

Key Features

  • High Precision: The AD3257BRQZ boasts excellent accuracy and stability, ensuring precise signal amplification with minimal error, which is crucial for sensitive applications.
  • Low Noise: With its low noise characteristics, this op-amp provides clean amplification, making it suitable for audio applications and other scenarios where signal integrity is paramount.
  • Wide Bandwidth: The device offers a broad frequency response, allowing it to handle a wide range of signals without compromising on performance.
  • Low Power Consumption: Despite its high performance, the AD3257BRQZ is designed to be energy-efficient, which is beneficial for portable and battery-powered applications.
  • Robust Design: The operational amplifier is built to be durable and reliable, capable of withstanding challenging environmental conditions.

Applications

  • Medical Instrumentation
  • Test and Measurement Systems
  • Industrial Process Controls
  • Audio Equipment
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Number of Channels 1
Supply Voltage ±5V to ±15V
Operating Temperature -40°C to +125°C
Package / Case QSOP-16
Mounting Type Surface Mount

With its superior performance and versatility, the AD3257BRQZ from Analog Devices Inc. stands out as an exceptional choice for professionals seeking a reliable operational amplifier that can deliver precision and quality in demanding environments.

You May Also Be Interested in

China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
AMIS
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
EPCOS (TDK)
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess