EN
  • EN
  • DE

ADUC7021BCPZ32

Part No ADUC7021BCPZ32
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU | IC MCU 32BIT 32KB FLASH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
The number of I/O 13
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 32
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADUC7021
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142367-ADUC7021BCPZ32
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7021BCPZ32 CAD Model

Description

The ADUC7021BCPZ32 is a fully integrated, 1-channel, mixed-signal microcontroller from Analog Devices Inc. This high-performance device combines a 32-bit ARM7TDMI MCU with a multi-channel 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), making it an ideal solution for a wide range of applications that require advanced control and precise analog signal processing.

At the heart of the ADUC7021BCPZ32 lies a robust ARM7TDMI core, which provides efficient 32-bit computing power, running up to a maximum frequency of 41.78 MHz. This core is supported by 62KB of non-volatile flash/EE memory, and 8KB of SRAM, ensuring ample storage for complex firmware and fast access to critical data. The device's flash memory is particularly noteworthy for its 100,000 write cycle durability and 20-year data retention capability, offering reliable performance over the product's lifespan.

The integrated multi-channel 12-bit ADC provides precise analog input measurement, while the 12-bit DAC offers accurate analog output capabilities. These features enable the ADUC7021BCPZ32 to handle tasks such as sensor signal acquisition, control system feedback, and actuator control with ease. The ADC supports a variety of configurations, including single-ended and differential inputs, and features a conversion rate of up to 1 MSPS (Mega-Samples Per Second), delivering the speed and flexibility required for demanding applications.

Connectivity is a key strength of the ADUC7021BCPZ32, with multiple serial I/O ports including UART, I²C, and SPI interfaces, allowing for easy integration into existing systems and communication with other devices. The microcontroller also includes a range of timers, watchdog timers, and a PLL (Phase-Locked Loop) for clock generation, which contribute to its robust and versatile feature set.

The ADUC7021BCPZ32 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes PCB footprint while providing excellent thermal performance. This microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. With its combination of advanced analog and digital capabilities, the ADUC7021BCPZ32 from Analog Devices Inc. is a powerful choice for engineers looking to develop sophisticated and reliable products in fields such as industrial control, instrumentation, and automation.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7625 $71.5250
4+ $29.3436 $117.3744
6+ $28.4266 $170.5596
8+ $27.5096 $220.0768
10+ $26.5926 $265.9260
13+ $23.8417 $309.9421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess