EN
  • EN
  • DE

ADUC832BS-REEL

Part No ADUC832BS-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MCU 8-Bit ADuC8xx 8052 CISC 62KB Flash 3.3V/5V 52-Pin MQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 16 µs
Contact Plating Lead, Tin
Core Architecture 8052
Data Bus Width 8 b
Frequency 16.78 MHz
Interface I2C, SPI, UART
Max Frequency 16.78 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Memory Size 62 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 52
Number of Programmable I/O 34
Number of Timers/Counters 3
Packaging Tape and Reel
RAM Size 2.3 kB
RoHS Non-Compliant
Watchdog Timer Yes
Win Source Part Number 1043871-ADUC832BS-REEL
Categories Embedded - Microcontrollers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADUC832BS-REEL CAD Model

Description

ADUC832BS-REEL MicroConverter® from Analog Devices Inc.

The ADUC832BS-REEL is a fully integrated, 1 MSPS, 12-bit data acquisition system incorporating high performance multichannel ADCs, 62 kB Flash/EE memory, and an 8052 microcontroller. This product from Analog Devices Inc. is designed to operate in demanding environments, offering a robust solution for a wide range of data acquisition and control applications.

Key Features:

  • High-Performance ADC: The device features dual 12-bit ADCs with a 1 MSPS sampling rate, providing accurate and rapid data conversion for real-time applications.
  • Embedded 8052 Microcontroller: The core of the ADUC832BS-REEL is an 8052 microcontroller which provides a familiar and flexible development environment, along with 62 kB of Flash/EE memory for robust program and data storage.
  • Generous Memory: With 62 kB of non-volatile memory, users can store larger programs and data sets, reducing the need for external memory components.
  • Flexible Power Supply: The device operates from a 3 V to 5.5 V power supply, making it suitable for a variety of power environments and battery-operated systems.
  • Integrated Features: On-chip features include a temperature sensor, voltage reference, and a PLL (Phase-Locked Loop) for clock generation, enhancing overall system performance and reducing the need for external components.
  • Industrial Temperature Range: The ADUC832BS-REEL is designed to operate over an extended industrial temperature range, ensuring reliable performance in harsh conditions.

Applications:

The versatile nature of the ADUC832BS-REEL makes it a suitable choice for a variety of applications, including:

  • Industrial control systems
  • Instrumentation and measurement devices
  • Smart sensors
  • Automotive systems
  • Medical equipment

In summary, the ADUC832BS-REEL MicroConverter® is a powerful, integrated solution from Analog Devices Inc. that offers a combination of high-speed data acquisition, ample memory, and a reliable microcontroller, all packaged in a convenient reel for automated assembly processes. Its robust feature set ensures that it can meet the needs of a wide array of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3927 $70.7854
4+ $29.0402 $116.1608
7+ $28.1335 $196.9345
9+ $27.2257 $245.0313
11+ $26.3178 $289.4958
15+ $23.5955 $353.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 801 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess