EN
  • EN
  • DE

SPM3012T-1R5M-LR

Part No SPM3012T-1R5M-LR
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.5UH 2.9A 81.4 MOHM / Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Metal 2.9A 0.0814Ohm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series SPM-LR
Packaging Reel package
Type Wirewound
Material - Core Metal
Inductance 1.5μH
Tolerance ±20%
Current Rating 2.9A
Current - Saturation 4.3A
Shielding Shielded
DC Resistance (DCR) 81.4 mOhm Max
Operating Temperature Range -40°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.126" L x 0.118" W (3.20mm x 3.00mm)
Height - Seated (Maximum) 0.047" (1.20mm)
Win Source Part Number 795307-SPM3012T-1R5M-LR
Popularity Medium
Supply and Demand Status Balance
Family Name SPM-LR
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SPM3012T-1R5M-LR CAD Model

Description

The SPM3012T-1R5M-LR is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. This inductor is part of the SPM series, known for their compact size and excellent electrical characteristics.

Applications

  • DC-DC Converters
  • Power Supplies
  • Mobile Devices
  • Portable Electronics
  • Noise Filtering

Features

  • 1.5 µH Inductance
  • Shielded Construction
  • Small Size (3.0 x 3.0 x 1.2 mm)
  • Low DC Resistance
  • High Current Handling Capability
  • Excellent Temperature Stability

Benefits

  • Reduces Electromagnetic Interference (EMI)
  • Enables Compact Circuit Designs
  • Improves Power Efficiency
  • Provides Stable Performance
  • Suitable for High-Frequency Applications

Additional Details

The SPM3012T-1R5M-LR has an inductance of 1.5 µH. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications. The saturation current and rated current are important parameters to consider when selecting this inductor. The DC resistance (DCR) is kept low to minimize power losses. The operating temperature range is typically from -40°C to +125°C. TDK provides detailed datasheets with information on inductance tolerance, Q-factor, self-resonant frequency, and other electrical characteristics. The SPM series inductors are designed for automated assembly and are RoHS compliant. Proper soldering techniques are crucial to ensure reliable connections and prevent damage during the reflow process. The compact size of the SPM3012T-1R5M-LR makes it ideal for space-constrained applications in mobile and portable devices. It is important to select an inductor with appropriate current handling capability to avoid saturation and performance degradation.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4610 $50.7100
265+ $0.3783 $100.2495
410+ $0.3665 $150.2650
565+ $0.3547 $200.4055
730+ $0.3428 $250.2440
980+ $0.3074 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,716 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess