The SSM6N57NU.LSMF is a small signal N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for low voltage switching applications, optimized for low on-resistance and fast switching speeds. It's frequently used in space-constrained and power-sensitive applications, such as portable devices and wearable technology.
Applications:
- Load Switching
- DC-DC Converters
- Power Management Circuits
- Level Shifting
- Analog Switching
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Ultra-Small Surface Mount Package
- Low Gate Charge
- Lead-Free Terminal Plating
Benefits:
- Improved Energy Efficiency Due to Low On-Resistance
- Reduced Switching Losses Due to High-Speed Switching
- Minimized Board Space Due to Ultra-Small Package
- Simplified Gate Drive Requirements Due to Low Gate Charge
- Compliance with Environmental Regulations Due to Lead-Free Construction
Additional Details:
The SSM6N57NU.LSMF typically features a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) rating around 3A. The on-resistance (RDS(on)) is generally very low, often specified at less than 50 mΩ at a gate-source voltage (VGS) of 4.5V. The gate threshold voltage (VGS(th)) is usually between 0.4V and 1.0V. The device is packaged in an ultra-small surface-mount package. For precise electrical characteristics, thermal performance, and package dimensions, consult the official datasheet provided by Toshiba Semiconductor and Storage for the SSM6N57NU.LSMF.