The T491C336M010AS is a surface-mount solid tantalum capacitor from KEMET's T491 series. This capacitor is designed for general-purpose applications, offering a reliable and stable performance across a range of operating conditions. It provides a volumetric efficiency, and is suitable for decoupling, filtering, and bulk capacitance in various electronic circuits.
Applications:
- Decoupling in digital circuits
- Filtering in power supplies
- Bulk capacitance in embedded systems
- General purpose applications in industrial and commercial electronics
- DC-DC converters
Features:
- Surface Mount Technology (SMT)
- Solid Tantalum Capacitor
- Molded Case
- RoHS Compliant
- Stable electrical parameters
- High volumetric efficiency
Benefits:
- Reduces board space due to small size
- Provides stable performance over time
- Offers reliable operation in demanding environments
- Environmentally friendly due to RoHS compliance
- Long lifespan
- Low ESR (Equivalent Series Resistance) contributes to efficient circuit performance
Additional Details:
The T491 series from KEMET are known for their robust construction and reliable performance. The T491C336M010AS specifically features a capacitance of 33µF (microfarads) with a tolerance of ±20%. It has a rated voltage of 10V DC and is designed to operate within a temperature range of -55°C to +125°C. The case size is Case C per EIA standard. The termination finish is typically matte tin. The part is commonly used in circuits requiring stable capacitance with low ESR.