EN
  • EN
  • DE

AD1868N-J

Part No AD1868N-J
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC AUDIO DUAL SNGL 16DIP / Bit Digital to Analog Converter 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number AD1868
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552999-AD1868N-J
Ultra Librarian 3D Model Ultra Librarian AD1868N-J CAD Model

Description

Introducing the AD1868N-J Dual 18-Bit Audio DAC from Analog Devices Inc.

The AD1868N-J is a premium quality, dual 18-bit digital-to-analog converter (DAC) designed to deliver exceptional audio performance. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this DAC is a top choice for audio enthusiasts and professionals seeking high-fidelity sound reproduction in their systems.

At the heart of the AD1868N-J lies a pair of advanced 18-bit DACs capable of converting digital audio signals into smooth, analog waveforms with outstanding accuracy and minimal noise. This level of precision ensures that every nuance of the audio is captured, from the softest whispers to the most powerful crescendos, making it ideal for high-end audio applications such as CD players, digital audio tape (DAT) players, and other digital audio equipment.

Key Features:

  • High Resolution: The 18-bit resolution of the AD1868N-J ensures detailed and accurate sound reproduction, capturing the depth and dimension of the original recording.
  • Dual DAC Channels: With two DACs in one package, the AD1868N-J provides stereo output, enabling a rich and immersive listening experience.
  • Low Distortion: The device is engineered to have low total harmonic distortion (THD), ensuring a clean and pure audio output.
  • Wide Dynamic Range: The AD1868N-J boasts an impressive dynamic range, providing a broad audio spectrum to handle the most demanding audio tasks.
  • Easy Integration: The DAC comes in a standard DIP package, making it easy to integrate into existing audio systems without the need for complex circuitry.

With its robust design and high-performance capabilities, the AD1868N-J from Analog Devices Inc. is a reliable and versatile choice for anyone looking to upgrade their audio system. Its commitment to audio purity makes it a standout component in the realm of digital-to-analog conversion, ensuring that listeners can enjoy their music just as the artist intended.

Applications:

  • High-End Audio Systems
  • Professional Audio Equipment
  • Home Theater Systems
  • Studio Recording Equipment
  • Audiophile-Grade Audio Playback Devices

Choose the AD1868N-J for unmatched audio performance that breathes life into every track, providing an auditory experience that is as rich and detailed as a live performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess