EN
  • EN
  • DE

AD1860N-0

Part No AD1860N-0
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012899-AD1860N-0
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1860N-0 CAD Model

Description

The AD1860N-0 is a premium quality digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This state-of-the-art DAC is designed to deliver exceptional audio fidelity, making it an ideal choice for high-end audio applications where pristine sound quality is paramount.

Key Features:

  • High Resolution: The AD1860N-0 is a 16-bit DAC, providing high-resolution audio output with a dynamic range that captures the nuances of the original recording.
  • Advanced Segmented Architecture: Utilizing an advanced segmented architecture, the AD1860N-0 ensures low distortion and high linearity for superior sound reproduction.
  • Dual DACs: It features two DACs per channel in a complementary arrangement, which enhances the overall performance and reduces noise levels.
  • High-Speed Operation: With a fast settling time, the AD1860N-0 is capable of handling high sample rates, making it suitable for a wide range of digital audio formats.
  • Low Jitter Sensitivity: The design minimizes jitter sensitivity, ensuring a clear and stable audio output even under varying conditions.

Applications:

The AD1860N-0 is versatile and can be used in a multitude of audio applications, including but not limited to:

  • High-End Audio Playback Systems
  • Professional Audio Mixing and Editing Consoles
  • Digital Audio Workstations
  • Studio Recording Equipment
  • A/V Receivers
  • CD Players and Digital Audio Players

Technical Specifications:

Parameter Value
Resolution 16-Bit
Number of Channels 2 (Stereo)
Interface Type Serial
Supply Voltage +5V
Package / Case DIP-24

The AD1860N-0 DAC from Analog Devices Inc. is a top-tier component for any audio system designer seeking to achieve the highest quality sound. Its robust feature set and superior performance ensure that it continues to be a preferred choice for audiophiles and professional audio engineers alike.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess