EN
  • EN
  • DE

ADA4096-4ARUZ

Part No ADA4096-4ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Micropower Amplifier R-R I/O ±15V/30V 14-Pin TSSOP Tube / IC OPAMP GP 786KHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 786kHz
-3db Bandwidth 1.52MHz
Current - Input Bias 3nA
Voltage - Input Offset 35μV
Operating Supply Current 60μA
Channel Output Current 10mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 083432-ADA4096-4ARUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4096-4
Introduction Date August 01, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4096-4ARUZ CAD Model

Description

Product Overview: ADA4096-4ARUZ

The ADA4096-4ARUZ is a high-performance, quad operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is specifically engineered to offer a combination of low power consumption and high precision, making it an ideal choice for a wide range of applications, including sensor interfaces, industrial controls, and professional audio equipment.

Key Features

  • Supply Voltage: The device operates from a single supply voltage ranging from 4.5V to 36V or a dual supply voltage of ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Low Power Consumption: With a typical quiescent current of just 400 µA per amplifier, the ADA4096-4ARUZ is optimized for low-power applications.
  • High Precision: The amplifier boasts a low input offset voltage and low input bias current, which contribute to its high precision performance.
  • Wide Temperature Range: It is operational over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Robust Design: Features such as input over-voltage protection and phase reversal protection make this op-amp tough in the face of adverse conditions.

Applications

The ADA4096-4ARUZ is versatile and can be used in various applications that require high accuracy and low power consumption. Its robust design makes it suitable for:

  • Instrumentation amplifiers
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Power supply control

Package and Availability

The ADA4096-4ARUZ comes in a 14-lead TSSOP (Thin Shrink Small Outline Package) which is conducive for space-saving designs. Analog Devices Inc. ensures availability through various distributors, and detailed datasheets are available for designers and engineers to review the specific characteristics and recommended application circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8188 $53.4632
28+ $3.5725 $100.0300
44+ $3.4493 $151.7692
63+ $3.2029 $201.7827
82+ $3.0797 $252.5354
102+ $2.9565 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess