The AD1854KRS is a high-performance audio digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision audio DAC is designed to deliver exceptional sound quality and accuracy for a wide range of high-end audio applications.
Key Features
- High Resolution: The AD1854KRS boasts 24-bit resolution, ensuring that audio is reproduced with the utmost clarity and detail.
- Sampling Rates: It supports a variety of sampling rates, including standard 44.1 kHz up to 96 kHz, making it versatile for different digital audio formats.
- Dynamic Range: With a dynamic range of 98 dB, this DAC ensures low noise and high fidelity, capturing the nuances of the audio signal.
- Total Harmonic Distortion (THD): It has a THD of -94 dB, which means the audio output is exceptionally clean and free from unwanted distortion.
- Stereo Output: The AD1854KRS provides two channels of audio output, perfect for stereo playback systems.
Applications
The AD1854KRS is ideally suited for a range of high-quality audio applications, including:
- Professional audio recording equipment
- High-fidelity home audio systems
- Digital mixing consoles
- Automotive audio systems
- DVD players and receivers
Technical Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
98 dB
THD
-94 dB
Sampling Rate
Up to 96 kHz
The AD1854KRS from Analog Devices Inc. represents a blend of performance and versatility, making it an excellent choice for audiophiles and professionals seeking the highest quality in digital-to-analog audio conversion.