EN
  • EN
  • DE

ICL7126CQH

Part No ICL7126CQH
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LOW POWER, 3 1/2 DIGIT ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Display Driver
Number of Channels 1
Resolution (Bits) 3.5 Digit
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 6 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600612-ICL7126CQH
Ultra Librarian 3D Model Ultra Librarian ICL7126CQH CAD Model

Description

The ICL7126CQH from Maxim Integrated is a high-precision analog-to-digital converter (ADC) that offers a seamless blend of performance and ease of use. Designed for applications requiring a high degree of accuracy and reliability, this ADC is an ideal choice for a wide range of industries, including medical, industrial, and scientific instrumentation.

Key Features

  • High Resolution: The ICL7126CQH boasts a 3½-digit resolution, ensuring precise measurements for critical applications.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power, making it suitable for battery-powered devices and portable equipment.
  • On-Chip Oscillator: With an integrated oscillator, the ICL7126CQH simplifies the design process by reducing the need for external components.
  • Auto-Zero Function: The auto-zero feature eliminates offset errors, enhancing the accuracy of the conversion process.
  • True Differential Input: The ability to handle true differential inputs makes this ADC versatile in handling various signal types.
  • Overrange and Underrange Indication: The device provides immediate feedback when the input signal is out of the measurable range, improving the reliability of the readings.

Applications

The ICL7126CQH is perfectly suited for applications where precision data conversion is paramount. It is commonly used in:

  • Digital multimeters
  • Process control systems
  • Temperature measurement devices
  • Portable instrumentation
  • Data acquisition systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the ICL7126CQH is no exception. It is built to meet stringent standards, ensuring consistent performance and a long operational lifespan. This ADC is a testament to Maxim's dedication to delivering high-quality, reliable components to the market.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess