EN
  • EN
  • DE

AD1849JP

Part No AD1849JP
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 16-BIT SOUNDCOMM CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series AD1849
Package Bulk
Product Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 83 / 86
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36132-AD1849JP
Ultra Librarian 3D Model Ultra Librarian AD1849JP CAD Model

Description

Product Overview: AD1849JP Integrated Circuit by Analog Devices Inc.

The AD1849JP is a high-performance audio codec from Analog Devices Inc., designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is part of Analog Devices' legacy SoundPort family, which has been recognized for its reliability and superior audio processing capabilities.

Key Features:

  • High-Quality Audio: The AD1849JP provides 16-bit audio data conversion, ensuring high-fidelity sound reproduction for both recording and playback.
  • Integrated Codec: This device combines both analog-to-digital (ADC) and digital-to-analog (DAC) converters in a single chip, streamlining the design process for audio systems.
  • Sampling Rates: The codec supports a variety of sampling rates, making it versatile for different audio formats and quality requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1849JP is suitable for portable and battery-powered devices where power conservation is crucial.
  • Compatibility: It offers compatibility with a range of digital audio standards, ensuring seamless integration into existing audio systems and architectures.

Applications:

The AD1849JP is ideal for a multitude of audio applications, including:

  • Professional and consumer audio systems
  • Multimedia PCs and workstations
  • Sound cards and audio interfaces
  • Portable audio devices
  • Studio recording equipment

Technical Specifications:

With its robust design and technical specifications, the AD1849JP stands out as a reliable choice for high-quality audio solutions. Some of its technical highlights include:

  • 16-bit stereo audio ADC and DAC
  • Multiple sampling rates for flexible audio processing
  • Low harmonic distortion and high signal-to-noise ratio
  • Programmable gain amplifiers for input signals
  • Single 5V power supply operation

In conclusion, the AD1849JP by Analog Devices Inc. is a testament to their commitment to providing top-tier audio codecs. Its combination of audio fidelity, integration, and efficiency makes it an excellent choice for designers and manufacturers seeking to enhance their audio systems with high-quality sound and reliable performance.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5597 $97.1194
3+ $39.8440 $119.5320
5+ $38.5989 $192.9945
7+ $37.3539 $261.4773
8+ $36.1088 $288.8704
11+ $32.3735 $356.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess