EN
  • EN
  • DE

AD1839AS

Part No AD1839AS
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CODEC 2ADC/6DAC 24 BIT 52MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552967-AD1839AS
Ultra Librarian 3D Model Ultra Librarian AD1839AS CAD Model

Description

AD1839AS Audio Codec - Analog Devices Inc.

The AD1839AS from Analog Devices Inc. is a high-performance, single-chip audio codec that provides a comprehensive solution for advanced audio applications. Designed to deliver exceptional sound quality, the AD1839AS is ideal for a wide range of products, including digital audio systems, DVD players, and professional audio equipment.

Key Features:

  • Multichannel Audio Support: The AD1839AS can handle up to eight channels of audio input and output, making it suitable for surround sound systems and complex audio processing.
  • High-Resolution Audio: With 24-bit conversion, this codec ensures high-fidelity audio capture and playback, supporting sampling rates up to 96 kHz.
  • Integrated Digital Filters: On-chip digital filters minimize aliasing and other artifacts, ensuring pristine audio quality.
  • Flexible Interface: The device features a serial interface that is compatible with a variety of DSP and microcontroller platforms, providing easy integration into existing designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1839AS is suitable for applications where power conservation is crucial.

Performance and Quality:

The AD1839AS delivers dynamic range and signal-to-noise ratios that meet the demands of high-end audio applications. With its advanced architecture and built-in diagnostics, this codec ensures reliable performance and helps maintain the integrity of the audio signal throughout the processing chain.

Applications:

Given its versatile features and superior audio quality, the AD1839AS is used in a range of applications, such as:

  • Home theater systems
  • Professional audio mixing consoles
  • Automotive audio systems
  • Sound cards and audio interfaces
  • Digital musical instruments

Whether you are developing a product for audiophiles or professional musicians, the AD1839AS audio codec from Analog Devices Inc. offers the perfect blend of performance, flexibility, and reliability to meet your audio processing needs.

You May Also Be Interested in

Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0045 $69.0135
7+ $18.8755 $132.1285
10+ $18.2857 $182.8570
14+ $17.6958 $247.7412
17+ $17.1059 $290.8003
23+ $15.3363 $352.7349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess