EN
  • EN
  • DE

AD1671SQ/883B

Part No AD1671SQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC, 12-BIT 1.25 Msps Adc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032739-AD1671SQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1671SQ/883B CAD Model

Description

The AD1671SQ/883B, from Analog Devices Inc., is a high-performance, 12-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed to meet the stringent requirements of military and aerospace applications, this device is a part of Analog Devices' renowned precision converter lineup, ensuring reliable and robust data conversion in the most demanding environments.

Key Features

  • Resolution: 12-bit
  • Sampling Rate: Up to 1 MSPS (Mega Samples Per Second)
  • Input Voltage Range: ±10 V
  • Interface: Parallel
  • Package: CERDIP (Ceramic Dual In-line Package)
  • Temperature Range: -55°C to +125°C
  • Compliance: MIL-STD-883B

Performance Advantages

The AD1671SQ/883B is engineered to deliver high accuracy with its 12-bit resolution and a fast conversion rate, making it ideal for applications that require rapid data acquisition without sacrificing precision. The device's throughput rate of up to 1 MSPS enables real-time processing for critical applications. Additionally, the wide input voltage range allows for flexibility in signal acquisition and compatibility with various sensor types.

Applications

This ADC is well-suited for a broad spectrum of applications, including:

  • Defense and Aerospace Systems
  • High-Speed Data Acquisition
  • Radar and Satellite Systems
  • Electronic Warfare and Signal Intelligence
  • Professional Grade Medical Equipment

Quality and Reliability

With its adherence to MIL-STD-883B standards, the AD1671SQ/883B ensures high reliability and performance under extreme conditions, making it a trusted choice for mission-critical military and aerospace systems. The device's robust ceramic packaging further guarantees durability and long-term stability in a wide range of operating temperatures.

Conclusion

The AD1671SQ/883B by Analog Devices Inc. represents a fusion of precision, speed, and ruggedness, setting a benchmark for ADCs in high-stakes applications where failure is not an option. Its comprehensive features and adherence to military standards make it a top-tier choice for engineers looking to integrate a dependable data conversion solution into their designs.

You May Also Be Interested in

Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess