EN
  • EN
  • DE

PCF50605HN/10E/N1

Part No PCF50605HN/10E/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270236-PCF50605HN/10E/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50605HN/10E/N1 CAD Model

Description

Introducing the PCF50605HN/10E/N1 Power Management Integrated Circuit by NXP

The PCF50605HN/10E/N1 is a cutting-edge Power Management Integrated Circuit (PMIC) designed and manufactured by NXP Semiconductors. This advanced PMIC is tailored to meet the rigorous power requirements of modern, battery-powered electronic devices such as smartphones, tablets, and other portable consumer electronics.

At the heart of this PMIC is its ability to provide stable and efficient power distribution across multiple channels. The PCF50605HN/10E/N1 is equipped with a variety of output regulators, including DC-DC converters and LDOs (Low Drop-Out regulators), which are engineered to deliver precise voltage levels to various subsystems while minimizing power loss. This ensures extended battery life and improved performance for the end-user's device.

Key Features:

  • Multiple Power Outputs: The PMIC features a range of power outputs to cater to different components, ensuring that each receives the optimal voltage and current.
  • High-Efficiency Regulation: With its advanced DC-DC converters and LDOs, the PMIC provides high-efficiency power conversion, which is crucial for battery-operated devices.
  • Integrated Charge Management: The device includes charge management functionality, supporting various battery types and charging methods.
  • Flexible Configuration: The PMIC is designed for flexibility, with programmable settings that can be tailored to meet the specific needs of the application.
  • Protection Features: Built-in safety features protect against over-voltage, under-voltage, over-current, and thermal risks, ensuring reliable operation under various conditions.

With its robust design and comprehensive feature set, the PCF50605HN/10E/N1 PMIC from NXP is an ideal solution for designers looking to optimize power management in their next-generation devices. Its compact form factor and integration capabilities also allow for a reduction in overall system size, which is a critical factor in the design of portable electronics.

Whether you're developing a new smartphone, wearable, or any other portable gadget, the PCF50605HN/10E/N1 provides the reliability and performance needed to power your innovation. Trust NXP's expertise in power management to give your products the competitive edge they deserve.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess