EN
  • EN
  • DE

AD1580BRTZ-REEL7

Part No AD1580BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 10mA
Tolerance ±0.08%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 007906-AD1580BRTZ-REEL7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD1580BRTZ-REEL7 CAD Model

Description

Introducing the AD1580BRTZ-REEL7 Voltage Reference IC from Analog Devices Inc.

The AD1580BRTZ-REEL7 is a high-precision, low-power voltage reference IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and reliable component is engineered to provide a stable reference voltage in a wide array of electronic applications, from precision data converters to battery management systems.

Key Features:

  • Fixed Output Voltage: The device offers a precise 1.225V output, which is ideal for providing a stable reference in various circuits that require a consistent voltage level.
  • Low Dropout Voltage: The AD1580BRTZ-REEL7 operates with a minimal voltage difference between the input and output, making it suitable for low-voltage applications and ensuring efficient use of power.
  • High Accuracy: With an initial accuracy of ±0.5%, the device guarantees precise voltage reference for the most demanding applications.
  • Low Temperature Coefficient: It features a low temperature coefficient, ensuring that the output voltage remains stable across a wide temperature range, which is critical for applications that are sensitive to temperature variations.
  • Wide Operating Range: The voltage reference can operate over a broad input voltage range from 4V to 36V, providing flexibility for use in various power supply configurations.
  • Low Quiescent Current: The device consumes a low quiescent current, making it an excellent choice for battery-powered and portable devices where power conservation is paramount.

Applications:

The AD1580BRTZ-REEL7 is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation
  • Industrial process control systems
  • Automotive electronics
  • Power supply monitoring

Packaging and Quality:

Supplied in a compact SOT-23 package, the AD1580BRTZ-REEL7 is designed for space-constrained applications. It is available in reel packaging, facilitating efficient handling and manufacturing processes for high-volume production. Analog Devices Inc. ensures that each unit meets rigorous quality standards, delivering performance and reliability that industry professionals trust.

With its combination of precision, low power consumption, and stability, the AD1580BRTZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7897 $53.6910
70+ $1.4685 $102.7950
110+ $1.4226 $156.4860
150+ $1.3767 $206.5050
190+ $1.3308 $252.8520
255+ $1.1932 $304.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,340 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess