EN
  • EN
  • DE

ADR06BKSZ-REEL7

Part No ADR06BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 5 V ~ 36 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 768061-ADR06BKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADR06
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADR06BKSZ-REEL7 CAD Model

Description

Product Overview: ADR06BKSZ-REEL7 by Analog Devices Inc.

The ADR06BKSZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADR06 series, which is known for its high accuracy and stability over time and temperature variations, making it an ideal choice for precision data conversion and measurement applications.

Key Features

  • Output Voltage: The ADR06BKSZ-REEL7 provides a fixed output voltage of 3.0V, suitable for a wide range of applications that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage regulation for critical applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, typically 8ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range.
  • Wide Operating Range: It operates over a broad supply voltage range from 4.5V to 18V, providing flexibility in various system designs.
  • Low Dropout Voltage: The ADR06 features a low dropout voltage, allowing it to maintain accurate output even with minimal input-to-output differential.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, making it versatile for use in systems with dynamic load conditions.

Applications

The ADR06BKSZ-REEL7 is widely used in high-performance applications that demand a stable and accurate reference voltage. These include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Battery-powered equipment
  • Industrial control systems
  • Medical and scientific instrumentation

Packaging and Availability

The ADR06BKSZ-REEL7 comes in a compact surface-mount package and is supplied on a 7-inch reel, facilitating automated assembly processes and volume production. Analog Devices Inc. ensures the availability of this component through its extensive distribution network, supporting both large-scale and prototype developments.

With its combination of precision, stability, and flexibility, the ADR06BKSZ-REEL7 is a reliable choice for engineers and designers looking to enhance the accuracy and consistency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0592 $57.1776
7+ $15.6383 $109.4681
10+ $15.1496 $151.4960
14+ $14.6609 $205.2526
18+ $14.1722 $255.0996
24+ $12.7061 $304.9464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess