EN
  • EN
  • DE

ADR03ARZ-REEL7

Part No ADR03ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 4.5 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 104908-ADR03ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Signal Processing, Automation & Process Control, Sensing & Instrumentation, Automotive, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR03ARZ-REEL7 CAD Model

Description

The ADR03ARZ-REEL7 is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This product is part of the ADR03 series, which is known for providing stable and accurate reference voltages, making it an essential building block in precision measurement, control systems, and analog-to-digital conversions.

Key Features

  • Voltage Output: The ADR03ARZ-REEL7 offers a precise 2.5V output, which is ideal for a wide range of applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this component ensures high precision for demanding applications.
  • Low Temperature Coefficient: The ADR03ARZ-REEL7 boasts a low temperature coefficient of 8ppm/°C (max), providing consistent performance over a wide temperature range.
  • Long-Term Stability: This voltage reference demonstrates excellent long-term stability, which is crucial for maintaining accuracy over time.
  • Wide Operating Range: The device operates efficiently with a supply range of 5V to 18V, accommodating various power supply conditions.
  • Low Dropout Voltage: It features a low dropout voltage, enhancing its performance in battery-powered devices and systems with tight power margins.

Applications

The ADR03ARZ-REEL7 is versatile and can be used in numerous applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters
  • Industrial automation and process control
  • Battery-powered equipment
  • Automotive electronics

Packaging and Availability

The ADR03ARZ-REEL7 comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It is available in tape and reel form, denoted by the 'REEL7' suffix, which facilitates automated manufacturing processes. The product is RoHS compliant and is designed for extended industrial temperature ranges, ensuring reliability and performance in diverse environments.

With the ADR03ARZ-REEL7, Analog Devices Inc. continues to uphold its reputation for producing high-quality precision components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3953 $52.7436
28+ $3.6064 $100.9792
43+ $3.4937 $150.2291
60+ $3.3810 $202.8600
77+ $3.2683 $251.6591
103+ $2.9302 $301.8106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess