EN
  • EN
  • DE

BAV99DW-7-F-88

Part No BAV99DW-7-F-88
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231797-BAV99DW-7-F-88
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99DW-7-F-88 CAD Model

Description

Product Overview: BAV99DW-7-F-88 from Diodes Incorporated

The BAV99DW-7-F-88, manufactured by Diodes Incorporated, is a high-performance, dual series switching diode specifically designed to meet the rigorous demands of high-speed switching applications. This component is housed in a compact SOT-363 package, making it ideal for space-constrained applications where efficiency and reliability are paramount.

Key Features

  • Diode Configuration: The BAV99DW-7-F-88 consists of two series diodes, allowing for efficient switching and signal demultiplexing in a variety of electronic circuits.
  • Package Type: It comes in a SOT-363 package, which is known for its small footprint and suitability for high-density mounting.
  • High-Speed Switching: This diode is designed for fast switching speeds, making it an excellent choice for high-frequency applications.
  • Low Leakage Current: The device exhibits low leakage current, ensuring minimal power loss and improved energy efficiency.
  • High Breakdown Voltage: With a high breakdown voltage, it can handle transient over-voltages, providing robust performance in challenging conditions.
  • RoHS Compliant: The BAV99DW-7-F-88 is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatility of the BAV99DW-7-F-88 makes it suitable for a wide range of applications, including:

  • High-speed logic switching
  • Power management systems
  • Voltage clamping
  • Protection circuits
  • Signal demultiplexing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAV99DW-7-F-88 is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and reliability. With its robust design and advanced manufacturing techniques, the BAV99DW-7-F-88 is built to deliver consistent performance even under demanding conditions.

Conclusion

Whether you're designing a sophisticated communication system, a precision power supply, or a reliable protection circuit, the BAV99DW-7-F-88 from Diodes Incorporated offers the performance and reliability you need. Its high-speed switching capabilities, low leakage current, and compact form factor make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1132 $58.2980
1,250+ $0.0924 $115.5000
1,925+ $0.0901 $173.4425
2,670+ $0.0866 $231.2220
3,425+ $0.0843 $288.7275
4,620+ $0.0751 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess