EN
  • EN
  • DE

ADR4530BRZ-R7

Part No ADR4530BRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.02% 8SOIC / Series Voltage Reference IC Fixed 3V V ±0.02% 10 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1.6µVp-p
Voltage - Input 3.1V ~ 15V
Current - Supply 950µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR4530
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,ADR4530BRZ-R7DKR,ADR4530BRZ-R7DKR-ND,ADR4530BRZ-R7CT-ND,-2735-ADR4530BRZ-R7TR,505-ADR4530BRZ-R7TR,ADR4530BRZ-R7TR,-2735-ADR4530BRZ-R7TR-ND,-2735-ADR4530BRZ-R7DKR,ADR4530BRZ-R7TR-ND,-2735-ADR4530BRZ-R7CT,ADR4530BRZ-R7CT,ADR4530BRZ-R7-ND,505-ADR4530BRZ-R7CT,505-ADR4530BRZ-R7DKR
Standard Package 1,000
Win Source Part Number 1316932-ADR4530BRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR4530BRZ-R7 CAD Model

Description

Overview of ADR4530BRZ-R7 by Analog Devices Inc.

The ADR4530BRZ-R7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a stable and precise reference voltage for various applications, including precision data converters, industrial instrumentation, and medical devices.

Key Features

  • High Accuracy: The ADR4530BRZ-R7 provides an output voltage of 3.0 volts with an impressive accuracy level, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, making it suitable for applications that demand stable performance across a wide range of operating temperatures.
  • Low Noise: With its low noise output, the ADR4530BRZ-R7 is ideal for high-resolution analog-to-digital and digital-to-analog conversions, where signal integrity is paramount.
  • Long-Term Stability: Users can expect excellent long-term stability, a vital feature for systems requiring consistent performance over time.
  • Package: The device comes in a compact SOIC (Small Outline Integrated Circuit) package, referenced as BRZ, which is suitable for space-constrained applications.
  • Series: It is part of the ADR45xx series, which is known for its reliable and high-quality voltage references.

Applications

The ADR4530BRZ-R7 is versatile and can be integrated into a broad range of applications. Its precision and stability make it particularly well-suited for:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Medical and healthcare equipment
  • Automotive electronics
  • Portable and battery-powered devices

Conclusion

Analog Devices Inc.'s ADR4530BRZ-R7 stands out as a robust, high-precision voltage reference solution for designers and engineers looking to enhance the performance of their electronic systems. With its exceptional accuracy, low temperature coefficient, and long-term stability, this component represents a reliable choice for a wide array of applications that require the highest level of voltage precision.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3676 $58.1028
7+ $15.8914 $111.2398
10+ $15.3948 $153.9480
14+ $14.8982 $208.5748
18+ $14.4016 $259.2288
24+ $12.9117 $309.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess