EN
  • EN
  • DE

AD1580BRTZ-REEL

Part No AD1580BRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1716+
Reference case SOT23-5
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729379-AD1580BRTZ-REEL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD1580BRTZ-REEL CAD Model

Description

AD1580BRTZ-REEL Voltage Reference by Analog Devices Inc.

The AD1580BRTZ-REEL, manufactured by Analog Devices Inc., is a precision series voltage reference in a compact SOT-23 package. This device is part of a series of low dropout, micropower, fixed voltage references that offer high accuracy and stability. The AD1580 series is designed to maintain precision under a wide range of operating conditions, including variations in temperature, supply voltage, and load conditions.

Operating from a low current of just 500 μA, which minimizes power consumption, the AD1580BRTZ-REEL is ideal for battery-powered applications. Its output voltage is laser trimmed to a high accuracy of ±1% at 25°C. The device offers an impressive temperature coefficient of typically 30 ppm/°C, ensuring reliable performance over a temperature range of -40°C to +125°C, making it suitable for a wide array of industrial and consumer applications.

The device's low dropout voltage and the ability to source up to 5 mA of output current make it a flexible choice for a multitude of uses, including portable electronics, data acquisition systems, and medical devices. Its design focuses on providing a stable voltage reference that is less affected by the common problems associated with standard zener diode references, such as high temperature drift and poor transient response.

The AD1580BRTZ-REEL is delivered in a reel packaging, which facilitates efficient handling and manufacturing processes, especially suitable for high-volume production environments. Analog Devices Inc. ensures that this product meets stringent quality and reliability standards, which is why it is a preferred choice for precision voltage reference needs among engineers and designers.

In summary, the AD1580BRTZ-REEL by Analog Devices Inc. is a high-precision, stable, and low-power voltage reference, available in a convenient surface-mount package, making it an excellent choice for applications where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,530 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess