EN
  • EN
  • DE

ZXMN6A25DN8TC

Part No ZXMN6A25DN8TC
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description DUAL 60V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283472-ZXMN6A25DN8TC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXMN6A25DN8TC CAD Model

Description

The ZXMN6A25DN8TC is a 60V N-Channel Enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for efficient power switching applications, offering a balance of low on-resistance and fast switching speed. This MOSFET is commonly used in load switching, power management, and motor control circuits.

Applications:

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Power Management: Implemented in power management circuits to regulate and control power flow.
  • Motor Control: Suitable for driving low-power DC motors.
  • DC-DC Conversion: Can be used as a switching element in DC-DC converters.

Features:

  • N-Channel MOSFET: Provides efficient switching capability.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Surface Mount Package (SO-8): Suitable for automated assembly and compact designs.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed minimize power dissipation.
  • Simplified Design: Logic-level gate drive simplifies drive circuitry.
  • Reduced Heat Generation: Lower power losses result in reduced heat generation.
  • Compact Size: SO-8 package enables compact designs.
  • Enhanced Reliability: Designed for robust and reliable performance.

Additional Details:

The ZXMN6A25DN8TC typically features a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that is dependent on operating conditions and the thermal performance of the PCB. The on-resistance (RDS(on)) is specified at a given gate-source voltage. The package is an SO-8. The '8TC' suffix indicates the packaging details, likely relating to tape and reel. This MOSFET is also RoHS compliant, meaning it meets environmental standards regarding the use of hazardous substances. The logic-level gate drive characteristic indicates its suitability for direct interfacing with microcontrollers and other logic devices.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess