EN
  • EN
  • DE

AD5272BCPZ-100-RL7

Part No AD5272BCPZ-100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1024-/256-Position, 1% Resistor Tolerance Error, I2C Interface and 50-TP Memory Digital Rheostat | IC DGTL POT 100KOHM 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Rheostat
Taps per POT 1024
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Selectable Address
Tolerance ±1%
Temperature Coefficient 5 ppm/°C
Resistance - Wiper (Ohms) 35
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Family Part Number AD5272
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136057-AD5272BCPZ-100-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5272BCPZ-100-RL7 CAD Model

Description

AD5272BCPZ-100-RL7 - Digital Potentiometer by Analog Devices Inc.

The AD5272BCPZ-100-RL7 is a state-of-the-art digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device offers a compact and reliable solution for applications requiring digitally controlled resistance settings.

Key Features

  • Resistance Options: The device features a 100 kΩ end-to-end resistance with a minimum adjustment of 1 kΩ per step, providing fine granularity and precision for various applications.
  • Resolution: The AD5272BCPZ-100-RL7 offers a 7-bit resolution, which equates to 128 resistive steps, allowing for accurate setting of the resistance value.
  • Memory: It includes a nonvolatile memory (EEPROM) that can store the desired resistance value, ensuring the settings are retained even after power-off.
  • Interface: The device supports a user-friendly I²C-compatible serial interface for easy communication with microcontrollers and other digital systems.
  • Power Supply: It operates on a wide supply voltage range from 2.7V to 5.5V, making it versatile for various electronic circuits and systems.
  • Package: The AD5272BCPZ-100-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Temperature Range: This digital potentiometer can operate over an extended industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The versatility of the AD5272BCPZ-100-RL7 makes it an ideal choice for numerous applications, including:

  • Programmable Filters and Delays
  • Instrumentation: Gain and Offset Adjustment
  • Power Supply Adjustment
  • Automotive Electronics Calibration
  • Consumer Electronics Volume Control

With its precise control, robust design, and ease of use, the AD5272BCPZ-100-RL7 from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable digital potentiometer into their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3387 $50.7096
20+ $5.2010 $104.0200
30+ $5.0384 $151.1520
42+ $4.8759 $204.7878
54+ $4.7134 $254.5236
71+ $4.2258 $300.0318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess