EN
  • EN
  • DE

AD1580ARTZ

Part No AD1580ARTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 10mA
Tolerance ±0.82%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 090851-AD1580ARTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1580ARTZ CAD Model

Description

Product Overview: AD1580ARTZ Voltage Reference from Analog Devices Inc.

The AD1580ARTZ is a high precision, low power, series voltage reference from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This device is part of the AD1580 series, renowned for its accuracy and stability in a variety of applications, including portable instrumentation, battery-powered devices, and precision data conversion systems.

Featuring a fixed 1.2V output voltage, the AD1580ARTZ comes in a compact SOT-23 package, making it ideal for space-constrained applications. It operates with a low dropout voltage, which allows for better performance under varying input voltage conditions. With an initial accuracy of ±1%, this device ensures reliable and consistent performance for precision applications.

The low quiescent current of the AD1580ARTZ, typically around 5μA, is particularly beneficial for battery-operated devices, as it helps to extend battery life. Moreover, the device has a low temperature coefficient, ensuring minimal voltage variation over a wide temperature range, which is critical for applications that require high temperature stability.

Key features of the AD1580ARTZ include:

  • Output Voltage: Fixed 1.2V
  • Package Type: SOT-23
  • Initial Accuracy: ±1%
  • Quiescent Current: Typically 5μA
  • Temperature Coefficient: Low
  • Operating Temperature Range: -40°C to +85°C
  • Applications: Portable instrumentation, battery-powered devices, data acquisition systems, and more.

For design flexibility, the AD1580ARTZ can be used with a wide range of input voltages and offers excellent transient response characteristics. This makes it a versatile choice for designers looking for a voltage reference that is both accurate and responsive to sudden changes in load or input voltage.

Overall, the AD1580ARTZ from Analog Devices Inc. is a robust voltage reference solution that combines precision, low power consumption, and compact packaging. It is an excellent choice for engineers who require a reliable reference voltage for their sensitive electronic circuits.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2432 $62.1600
100+ $1.1630 $116.3000
155+ $1.1229 $174.0495
225+ $1.0427 $234.6075
290+ $1.0025 $290.7250
365+ $0.9625 $351.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,910 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess