EN
  • EN
  • DE

MAX6070BAUT18+T

Part No MAX6070BAUT18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Highest Performance SOT23 Voltage References with 6ppm/°C Maximum Temperature Coefficient
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Min Output Voltage 1.8 V
Mount Surface Mount
Number of Channels 1
Operating Supply Current 260 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 1.8 V
Quiescent Current 200 µA
Reference Type Series
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 8 ppm/°C
Tolerance 0.08 %
Win Source Part Number 1075538-MAX6070BAUT18+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT18+T CAD Model

Description

Maxim Integrated MAX6070BAUT18+T Precision Voltage Reference

The MAX6070BAUT18+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference that offers a fixed output voltage of 1.8V. This component is part of Maxim's series of advanced voltage references that are designed to provide a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications.

With an initial accuracy of ±0.04% and a low temperature coefficient of 10ppm/°C (max), the MAX6070BAUT18+T ensures reliable performance over a wide temperature range, making it suitable for demanding environments. The low noise specification of 11.5µVp-p (0.1Hz to 10Hz) makes this voltage reference ideal for sensitive applications where noise can be a critical factor.

The device operates from a wide supply voltage range of 2.7V to 5.5V, consuming a low quiescent current of 180µA (typ), which is particularly beneficial for battery-powered and energy-saving systems. Additionally, the MAX6070BAUT18+T features a load regulation of 12ppm/mA and line regulation of 3ppm/V, ensuring that the output voltage remains stable with varying input voltages and loads.

The MAX6070BAUT18+T comes in a compact, 6-pin SOT-23 package, which is suitable for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic systems without significantly impacting the overall board size.

This voltage reference also includes a force-sense configuration that allows for remote voltage sensing, compensating for voltage drops due to PCB trace resistance. This feature ensures that the voltage at the load is accurately maintained, enhancing the performance of the overall system.

With its combination of high precision, low noise, and stability, the MAX6070BAUT18+T is an excellent choice for precision data converters, portable instrumentation, medical devices, and industrial controls where accurate voltage references are critical to system performance.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0578 $52.7514
31+ $3.3295 $103.2145
47+ $3.2255 $151.5985
65+ $3.1214 $202.8910
83+ $3.0174 $250.4442
111+ $2.7052 $300.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess