EN
  • EN
  • DE

AD1376JD

Part No AD1376JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete, High Speed 16-Bit A/D Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 16
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±14.5 V ~ 15.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 32-DIP (0.900", 22.86mm)
Manufacturer Package 32-BBDIP-H
RoHS State Request Verification
Win Source Part Number 1135608-AD1376JD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1376
Introduction Date September 06, 1996
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD1376JD CAD Model

Description

The AD1376JD from Analog Devices Inc. is a state-of-the-art, high-speed, 16-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and resolution. Designed to meet the rigorous demands of signal processing applications, this ADC is well-suited for use in medical imaging systems, data acquisition, instrumentation, and communication systems where high resolution and rapid data conversion are essential.

Key Features:

  • High Resolution: The 16-bit resolution of the AD1376JD ensures precise digital representation of the analog input signal, providing detailed and accurate data for processing.
  • Fast Conversion Rate: With a conversion rate that is among the fastest in its class, this ADC allows for real-time data processing in time-critical applications.
  • Differential Inputs: The differential input configuration enhances noise immunity and allows for accurate measurements in electrically noisy environments.
  • Low Power Consumption: The AD1376JD is designed to be power-efficient, which makes it ideal for portable and battery-powered applications.
  • Flexible Voltage Ranges: It supports a variety of voltage ranges, providing versatility for interfacing with different signal levels.
  • Reliable Performance: Built with Analog Devices' commitment to quality, the AD1376JD delivers consistent and reliable performance across a wide range of operating conditions.

Applications:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instrumentation
  • Industrial Control Systems
  • High-speed Data Acquisition

The AD1376JD is housed in a robust package that ensures its durability and longevity in various environments. Its integration into a system is facilitated by the comprehensive support provided by Analog Devices, including detailed datasheets, application notes, and technical support. The combination of high-speed performance, precision, and reliability makes the AD1376JD an excellent choice for designers seeking to enhance the capabilities of their advanced digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess