EN
  • EN
  • DE

AD1324KZ

Part No AD1324KZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description PIN DRIVER WITH INHIBIT MODE / General Purpose PMIC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications General Purpose
Current - Supply 82mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-CSOIC (0.440", 11.18mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD1324
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909275-AD1324KZ
Ultra Librarian 3D Model Ultra Librarian AD1324KZ CAD Model

Description

The AD1324KZ is a precision analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc., designed to cater to a wide array of applications that require high accuracy and reliability. This component is an integral part of systems that demand precise digital representation of analog signals, making it ideal for industrial, medical, and communication equipment.

Key Features

  • High Resolution: The AD1324KZ boasts a high-resolution conversion capability, ensuring that even the most subtle analog signals are captured with utmost precision.
  • Fast Sampling Rate: With a rapid sampling rate, this ADC can process a high volume of data without lag, making it suitable for applications that require real-time data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1324KZ is an ideal choice for battery-operated devices or systems where energy conservation is critical.
  • Robust Interface Options: The product supports various digital interfaces, allowing for seamless integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Stable Performance: The ADC maintains its performance across a wide range of temperatures and operating conditions, ensuring consistent and reliable readings.

Applications

The versatility of the AD1324KZ ADC makes it an excellent choice for a multitude of applications, including:

  • Industrial control systems
  • Medical imaging devices
  • Data acquisition systems
  • Instrumentation and measurement equipment
  • Communication infrastructure

Technical Specifications

Parameter Value
Resolution Specified in datasheet
Sampling Rate Specified in datasheet
Input Type Specified in datasheet
Interface Type Specified in datasheet
Supply Voltage Specified in datasheet

For detailed technical specifications, refer to the AD1324KZ datasheet.

Ordering Information

The AD1324KZ is available for order through Analog Devices Inc. or their network of authorized distributors. Ensure to verify the part number and ordering details to get the exact product specifications required for your application.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess